Littelfuse, Inc. Fuses 04941.25NR

Description
1.25A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric), Concave
Request a Quote Datasheet
Description
1.25A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric), Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 18-04941.25NRDKR-ND - DigiKey
Thief River Falls, MN, United States
1.25A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric), Concave

1.25A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric), Concave

Buy Now Datasheet
Fuses - 18-04941.25NRCT-ND - DigiKey
Thief River Falls, MN, United States
1.25A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric), Concave

1.25A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric), Concave

Buy Now Datasheet
Fuses - 18-04941.25NRTR-ND - DigiKey
Thief River Falls, MN, United States
1.25A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric), Concave

1.25A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric), Concave

Buy Now Datasheet
Singapore, Singapore
SMD 1.25A 32V Circuit Protection Fuse
139-04941.25NR
SMD 1.25A 32V Circuit Protection Fuse 139-04941.25NR
Fuse Chip Fast Acting 1.25A 32V SMD Solder Pad 0603 T/R CSA/UL Product overview: 04941.25NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04941.25NR can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 1.25A 32V SMD Solder Pad 0603 T/R CSA/UL Product overview: 04941.25NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04941.25NR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 04941.25NR - 743416-04941.25NR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 04941.25NR
743416-04941.25NR
Fuses - 04941.25NR 743416-04941.25NR
Manufacturer: Littelfuse Inc. Win Source Part Number: 743416-04941.25NR Manufacturer Homepage: www.littelfuse.com Reference case: SMD0603 Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 743416-04941.25NR
Manufacturer Homepage: www.littelfuse.com
Reference case: SMD0603
Reference Date Code: 09+
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now
FUSE 1.25A 32V 0603 - 461-04941.25NR - Utmel Electronic Limited
Hong Kong, China
FUSE 1.25A 32V 0603
461-04941.25NR
FUSE 1.25A 32V 0603 461-04941.25NR
FUSE 1.25A 32V 0603

FUSE 1.25A 32V 0603

Supplier's Site
Circuit Protection - Fuses 04941.25NR
FUSE BRD MT 1.25A 32VAC 32VDC

FUSE BRD MT 1.25A 32VAC 32VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 18-04941.25NRDKR-ND 139-04941.25NR 743416-04941.25NR 461-04941.25NR 04941.25NR
Product Name Fuses SMD 1.25A 32V Circuit Protection Fuse Fuses - 04941.25NR FUSE 1.25A 32V 0603 Circuit Protection - Fuses
Mounting Solderable (Surface Mount Technology) Surface Mount
Approvals / Standards CSA RoHS RoHS; CSA
Operating Temperature -55 to 90 C (-67 to 194 F) -55 C (-67 F) -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 004110316 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 160 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 486-2747-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details