1.5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
1.5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
1.5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Fuse Chip Fast Acting 1.5A 32V SMD Solder Pad 0603 T/R CSA/UL Product overview: 049401.5NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-049401.5NRHF can be used for catalog matching and distributor lookup.
FUSE BRD MT 1.5A 32VAC/VDC 0603
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F5809CT-ND | 139-049401.5NRHF | 049401.5NRHF |
| Product Name | Fuses | SMD 1.5A 32V Circuit Protection Fuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | CSA | RoHS | |
| Operating Temperature | -50 to 90 C (-58 to 194 F) | -50 to 90 C (-58 to 194 F) |