Fuse Chip Fast Acting 1.5A 32V SMD Solder Pad 0603 T/R CSA/UL Product overview: 049401.5NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-049401.5NR can be used for catalog matching and distributor lookup.
1.5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
1.5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
1.5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
1.5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 750891-049401.5NR
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 32V
Voltage Rating - DC: 32V
Response Time: Fast Blow
Melting I2t: 0.0766
Approvals: CSA, UR
DC Cold Resistance: 0.041 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -50°C ~ 90°C
Manufacturer Package: 0603 (1608 Metric)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.032" W x 0.012" H (1.60mm x 0.81mm x 0.31mm)
Current Rating (Amps): 1.5A
Breaking Capacity at Rated Voltage: 35A
FUSE BRD MNT 1.5A 32VAC/VDC 0603
FUSE BRD MT 1.5A 32VAC/VDC 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-049401.5NR | F11432CT-ND | 750891-049401.5NR | 461-049401.5NR | 049401.5NR |
| Product Name | SMD 1.5A 32V Circuit Protection Fuse | Fuses | Fuses - 049401.5NR | FUSE BRD MNT 1.5A 32VAC/VDC 0603 | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | CSA | |||
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts | |
| Rated Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| Fuse Type | PC Board |