5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120685-0494005.NR
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 32V
Voltage Rating - DC: 32V
Response Time: Fast Blow
Melting I2t: 0.9
Approvals: CSA, UR
DC Cold Resistance: 0.009 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -50°C ~ 90°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.032" W x 0.012" H (1.60mm x 0.81mm x 0.31mm)
Current Rating (Amps): 5A
Breaking Capacity at Rated Voltage: 35A
Fuse Chip Fast Acting 5A 32V SMD Solder Pad 0603 T/R CSA/UL Product overview: 0494005.NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0494005.NR can be used for catalog matching and distributor lookup.
FUSE, FAST ACTING, 5A, 0603; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:494 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes
FUSE BRD MNT 5A 32VAC 32VDC 0603
35A SMD Fuse 5A 32V 32V 0603 Fuses ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F11431DKR-ND | 1120685-0494005.NR | 139-0494005.NR | 94AC7291 | 0494005.NR | 0494005.NR |
| Product Name | Fuses | Hard To Find - 0494005.NR | SMD 5A 32V Circuit Protection Fuse | Fuse, Fast Acting, 5A, 0603; Fuse Current Littelfuse | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses |
| Fuse Type | PC Board | |||||
| Mounting | Solderable (Surface Mount Technology) | SMD | ||||
| Approvals / Standards | CSA | RoHS | RoHS | RoHS | ||
| Operating Temperature | -50 to 90 C (-58 to 194 F) | -50 to 90 C (-58 to 194 F) | -50 to 90 C (-58 to 194 F) | -50 to 90 C (-58 to 194 F) |