Littelfuse, Inc. SMD 1A 32V Circuit Protection Fuse 0494001.NRHF

Description
Fuse Chip Fast Acting 1A 32V SMD Solder Pad 0603 T/R CSA/UL Product overview: 0494001.NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0494001.NRHF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Fast Acting 1A 32V SMD Solder Pad 0603 T/R CSA/UL Product overview: 0494001.NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0494001.NRHF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1A 32V Circuit Protection Fuse
139-0494001.NRHF
SMD 1A 32V Circuit Protection Fuse 139-0494001.NRHF
Fuse Chip Fast Acting 1A 32V SMD Solder Pad 0603 T/R CSA/UL Product overview: 0494001.NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0494001.NRHF can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 1A 32V SMD Solder Pad 0603 T/R CSA/UL Product overview: 0494001.NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0494001.NRHF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F5804TR-ND - DigiKey
Thief River Falls, MN, United States
1A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F5804DKR-ND - DigiKey
Thief River Falls, MN, United States
1A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F5804CT-ND - DigiKey
Thief River Falls, MN, United States
1A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
FUSE BOARD MNT 1A 32VAC/VDC 0603 - 461-0494001.NRHF - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MNT 1A 32VAC/VDC 0603
461-0494001.NRHF
FUSE BOARD MNT 1A 32VAC/VDC 0603 461-0494001.NRHF
FUSE BOARD MNT 1A 32VAC/VDC 0603

FUSE BOARD MNT 1A 32VAC/VDC 0603

Supplier's Site
Circuit Protection - Fuses 0494001.NRHF
FUSE BRD MNT 1A 32VAC 32VDC 0603

FUSE BRD MNT 1A 32VAC 32VDC 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0494001.NRHF F5804TR-ND 461-0494001.NRHF 0494001.NRHF
Product Name SMD 1A 32V Circuit Protection Fuse Fuses FUSE BOARD MNT 1A 32VAC/VDC 0603 Circuit Protection - Fuses
Approvals / Standards RoHS CSA RoHS; CSA
Rated Voltage 32 volts 32 volts 32 volts
Rated Current 1 amps 1 amps 1 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
Fuses - 004110497 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 400 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers