Littelfuse, Inc. 1A Circuit Protection Fuse 0494001.NR

Description
FUSE BOARD MNT 1A 32VAC/VDC 0603 Product overview: 0494001.NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0494001.NR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BOARD MNT 1A 32VAC/VDC 0603 Product overview: 0494001.NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0494001.NR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A Circuit Protection Fuse
139-0494001.NR
1A Circuit Protection Fuse 139-0494001.NR
FUSE BOARD MNT 1A 32VAC/VDC 0603 Product overview: 0494001.NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0494001.NR can be used for catalog matching and distributor lookup.

FUSE BOARD MNT 1A 32VAC/VDC 0603 Product overview: 0494001.NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0494001.NR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F11428DKR-ND - DigiKey
Thief River Falls, MN, United States
1A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F11428CT-ND - DigiKey
Thief River Falls, MN, United States
1A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F11428TR-ND - DigiKey
Thief River Falls, MN, United States
1A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - 0494001.NR - 721261-0494001.NR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0494001.NR
721261-0494001.NR
Fuses - 0494001.NR 721261-0494001.NR
Manufacturer: Littelfuse Inc. Win Source Part Number: 721261-0494001.NR Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 32V Voltage Rating - DC: 32V Response Time: Fast Blow Melting I2t: 0.0212 Approvals: CSA, UR DC Cold Resistance: 0.071 Ohms Categories: Circuit Protection Temperature Range - Operating: -50°C ~ 90°C Manufacturer Package: 0603 (1608 Metric) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W x 0.012" H (1.60mm x 0.81mm x 0.31mm) Current Rating (Amps): 1A Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 721261-0494001.NR
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 32V
Voltage Rating - DC: 32V
Response Time: Fast Blow
Melting I2t: 0.0212
Approvals: CSA, UR
DC Cold Resistance: 0.071 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -50°C ~ 90°C
Manufacturer Package: 0603 (1608 Metric)
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.032" W x 0.012" H (1.60mm x 0.81mm x 0.31mm)
Current Rating (Amps): 1A
Breaking Capacity at Rated Voltage: 50A

Buy Now
FUSE BOARD MNT 1A 32VAC/VDC 0603 - 461-0494001.NR - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MNT 1A 32VAC/VDC 0603
461-0494001.NR
FUSE BOARD MNT 1A 32VAC/VDC 0603 461-0494001.NR
FUSE BOARD MNT 1A 32VAC/VDC 0603

FUSE BOARD MNT 1A 32VAC/VDC 0603

Supplier's Site
TVS/Fuse/Board Level Protection >> Fuses - 0494001.NR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0494001.NR
TVS/Fuse/Board Level Protection >> Fuses 0494001.NR
50A SMD Fuse 1A 32V 32V 0603 Fuses ROHS

50A SMD Fuse 1A 32V 32V 0603 Fuses ROHS

Supplier's Site Datasheet
Fuse, Fast Acting, 1A, 0603; Fuse Current Littelfuse - 94AC7289 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 1A, 0603; Fuse Current Littelfuse
94AC7289
Fuse, Fast Acting, 1A, 0603; Fuse Current Littelfuse 94AC7289
FUSE, FAST ACTING, 1A, 0603; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:494 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, FAST ACTING, 1A, 0603; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:494 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0494001.NR
FUSE BRD MNT 1A 32VAC 32VDC 0603

FUSE BRD MNT 1A 32VAC 32VDC 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0494001.NR F11428DKR-ND 721261-0494001.NR 461-0494001.NR 0494001.NR 94AC7289 0494001.NR
Product Name 1A Circuit Protection Fuse Fuses Fuses - 0494001.NR FUSE BOARD MNT 1A 32VAC/VDC 0603 TVS/Fuse/Board Level Protection >> Fuses Fuse, Fast Acting, 1A, 0603; Fuse Current Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS CSA RoHS; CSA RoHS RoHS
Rated Voltage 32 volts 32 volts 32 volts 32 volts 32 volts 32 volts
Rated Current 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Fuses - VF473 -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details