Littelfuse, Inc. Fuses 0494.800NR

Description
8A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric), Concave
Request a Quote Datasheet
Description
8A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric), Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0494.800NR-ND - DigiKey
Thief River Falls, MN, United States
8A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric), Concave

8A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric), Concave

Buy Now Datasheet
Singapore, Singapore
8A Circuit Protection Fuse
139-0494.800NR
8A Circuit Protection Fuse 139-0494.800NR
FUSE BRD MNT 8A 32VAC 32VDC 0603 Product overview: 0494.800NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0494.800NR can be used for catalog matching and distributor lookup.

FUSE BRD MNT 8A 32VAC 32VDC 0603 Product overview: 0494.800NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0494.800NR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1033712-0494.800NR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1033712-0494.800NR
Circuit Protection - Fuses 1033712-0494.800NR
Win Source Part Number: 1033712-0494.800NR Category: Circuit Protection>Fuses Series: 494 Package: Tape & Reel (TR) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 32 V Voltage Rating - DC: 32 V Response Time: Fast Blow Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 0603 (1608 Metric), Concave Temperature Range - Operating: -55°C ~ 90°C Dimension: 0.063" L x 0.032" W x 0.012" H (1.60mm x 0.81mm x 0.31mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -0494.800NR Approval Agency: CSA, UR

Win Source Part Number: 1033712-0494.800NR
Category: Circuit Protection>Fuses
Series: 494
Package: Tape & Reel (TR)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 32 V
Voltage Rating - DC: 32 V
Response Time: Fast Blow
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric), Concave
Temperature Range - Operating: -55°C ~ 90°C
Dimension: 0.063" L x 0.032" W x 0.012" H (1.60mm x 0.81mm x 0.31mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -0494.800NR
Approval Agency: CSA, UR

Buy Now Datasheet
Circuit Protection - Fuses 0494.800NR
FUSE BRD MNT 8A 32VAC 32VDC 0603

FUSE BRD MNT 8A 32VAC 32VDC 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0494.800NR-ND 139-0494.800NR 1033712-0494.800NR 0494.800NR
Product Name Fuses 8A Circuit Protection Fuse Circuit Protection - Fuses Circuit Protection - Fuses
Mounting Solderable (Surface Mount Technology) Surface Mount SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002635017 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details