Manufacturer: Littelfuse Inc.
Win Source Part Number: 853290-0494.750NR
Series: 494
Features: 750 mA 32 V AC 32 V DC Fuse
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8536.10.0040
Other Part Number: -0494.750NR, 0494.750NR-ND, 18-0494.750NRCT, 494.750NR, 18-0494.750NRDKR, 18-0494.750NRTR
Fuse Chip Fast Acting 0.75A 32V SMD Solder Pad 0603 T/R CSA/UL Product overview: 0494.750NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0494.750NR can be used for catalog matching and distributor lookup.
750mA 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
750mA 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
750mA 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE BRD MT 750MA 32VAC 32VDC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 853290-0494.750NR | 139-0494.750NR | 18-0494.750NRCT-ND | 0494.750NR |
| Product Name | Fuses - 0494.750NR | SMD 0.75A 32V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | CSA | ||
| Rated Voltage | 32 volts | 32 volts | ||
| Rated Current | 0.7500 amps | 0.7500 amps | ||
| Fuse Type | PC Board |