375mA 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
375mA 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
375mA 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 853289-0494.375NR
Series: 494
Features: 375 mA 32 V AC 32 V DC Fuse
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8536.10.0040
Other Part Number: 18-0494.375NRCT, 494.375NR, 0494.375NR-ND, 18-0494.375NRTR, 18-0494.375NRDKR, -0494.375NR
Fuse Chip Fast Acting 0.375A 32V SMD Solder Pad 0603 T/R CSA/UL Product overview: 0494.375NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.375A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.375A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0494.375NR can be used for catalog matching and distributor lookup.
FUSE BRD MT 375MA 32VAC/VDC 0603
FUSE BOARD MOUNT 375MA 32VAC/VDC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 18-0494.375NRCT-ND | 853289-0494.375NR | 139-0494.375NR | 0494.375NR | 461-0494.375NR |
| Product Name | Fuses | Fuses - 0494.375NR | SMD 0.375A 32V Circuit Protection Fuse | Circuit Protection - Fuses | FUSE BOARD MOUNT 375MA 32VAC/VDC |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | |||
| Approvals / Standards | CSA | RoHS | RoHS; CSA | ||
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | -55 C (-67 F) |