Littelfuse, Inc. SlimLine Lead-Free 0603 Fast-Acting Thin-Film Fuse 0494.375

Description
The 494 Series Fast-Acting SMF is ultra small thin-film device designed for secondary protection of circuits used in space constrained applications such as hand-held portable electronic devices. Complies with electronic industry environmental standards for lead reduction Product is compatible with lead-free solders and higher temperature profiles High performance materials provide improved performance in elevated ambient temperature applications Product is marked on top surface with code to allow amperage-rating identification without testing Low profile for height sensitive applications Flat top surface for pick-and-place operations Element-covering material is resistant to industry standard cleaning operations Mounting pad and electrical performance are identical to Littelfuse 431 and 434 Series products Alloy-based element construction provides superior inrush withstand characteristics (I²t) over ceramic or glass-based 0603 fuse products
Datasheet
Description
The 494 Series Fast-Acting SMF is ultra small thin-film device designed for secondary protection of circuits used in space constrained applications such as hand-held portable electronic devices. Complies with electronic industry environmental standards for lead reduction Product is compatible with lead-free solders and higher temperature profiles High performance materials provide improved performance in elevated ambient temperature applications Product is marked on top surface with code to allow amperage-rating identification without testing Low profile for height sensitive applications Flat top surface for pick-and-place operations Element-covering material is resistant to industry standard cleaning operations Mounting pad and electrical performance are identical to Littelfuse 431 and 434 Series products Alloy-based element construction provides superior inrush withstand characteristics (I²t) over ceramic or glass-based 0603 fuse products
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SlimLine Lead-Free 0603 Fast-Acting Thin-Film Fuse - 0494.375 - Littelfuse, Inc.
Rosemont, IL, United States
SlimLine Lead-Free 0603 Fast-Acting Thin-Film Fuse
0494.375
SlimLine Lead-Free 0603 Fast-Acting Thin-Film Fuse 0494.375
The 494 Series Fast-Acting SMF is ultra small thin-film device designed for secondary protection of circuits used in space constrained applications such as hand-held portable electronic devices. Complies with electronic industry environmental standards for lead reduction Product is compatible with lead-free solders and higher temperature profiles High performance materials provide improved performance in elevated ambient temperature applications Product is marked on top surface with code to allow amperage-rating identification without testing Low profile for height sensitive applications Flat top surface for pick-and-place operations Element-covering material is resistant to industry standard cleaning operations Mounting pad and electrical performance are identical to Littelfuse 431 and 434 Series products Alloy-based element construction provides superior inrush withstand characteristics (I²t) over ceramic or glass-based 0603 fuse products

The 494 Series Fast-Acting SMF is ultra small thin-film device designed for secondary protection of circuits used in space constrained applications such as hand-held portable electronic devices. Complies with electronic industry environmental standards for lead reduction Product is compatible with lead-free solders and higher temperature profiles High performance materials provide improved performance in elevated ambient temperature applications Product is marked on top surface with code to allow amperage-rating identification without testing Low profile for height sensitive applications Flat top surface for pick-and-place operations Element-covering material is resistant to industry standard cleaning operations Mounting pad and electrical performance are identical to Littelfuse 431 and 434 Series products Alloy-based element construction provides superior inrush withstand characteristics (I²t) over ceramic or glass-based 0603 fuse products

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0494.375
Product Name SlimLine Lead-Free 0603 Fast-Acting Thin-Film Fuse
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - VF-P1 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Fuse - 21737666 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details