Littelfuse, Inc. Fuses 048712.5MXEP

Description
12.5A 420V AC 420V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
12.5A 420V AC 420V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F6664-ND - DigiKey
Thief River Falls, MN, United States
12.5A 420V AC 420V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

12.5A 420V AC 420V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Singapore, Singapore
12.5A 420V Circuit Protection Fuse
139-048712.5MXEP
12.5A 420V Circuit Protection Fuse 139-048712.5MXEP
Fuse Miniature Fast Acting 12.5A 420V Axial 5.5 X 21.5mm Ceramic TUV/UL Product overview: 048712.5MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5A, 420V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12.5A, 420V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-048712.5MXEP can be used for catalog matching and distributor lookup.

Fuse Miniature Fast Acting 12.5A 420V Axial 5.5 X 21.5mm Ceramic TUV/UL Product overview: 048712.5MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5A, 420V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12.5A, 420V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-048712.5MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 048712.5MXEP
FUSE CERM 12.5A 420VAC/VDC AXIAL

FUSE CERM 12.5A 420VAC/VDC AXIAL

Supplier's Site
Fuse, Axial, 12.5A, Fast Acting; Fuse Current Littelfuse - 50Y0553 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 12.5A, Fast Acting; Fuse Current Littelfuse
50Y0553
Fuse, Axial, 12.5A, Fast Acting; Fuse Current Littelfuse 50Y0553
FUSE, AXIAL, 12.5A, FAST ACTING; Fuse Current:12.5A; Voltage Rating VAC:420V; Product Range:487 Series; Voltage Rating VDC:420V; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:200A RoHS Compliant: Yes

FUSE, AXIAL, 12.5A, FAST ACTING; Fuse Current:12.5A; Voltage Rating VAC:420V; Product Range:487 Series; Voltage Rating VDC:420V; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:200A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F6664-ND 139-048712.5MXEP 048712.5MXEP 50Y0553
Product Name Fuses 12.5A 420V Circuit Protection Fuse Circuit Protection - Fuses Fuse, Axial, 12.5A, Fast Acting; Fuse Current Littelfuse
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 300 amps 200 amps 200 amps
Unlock Full Specs
to access all available technical data