Littelfuse, Inc. 420VAC/420VDC 5x20mm Fast-Acting Ceramic Body Fuse 048712.5

Description
487 series is the first fast-acting fuse with both AC and DC rating from the Littelfuse5X20mm fuse family. This fast-acting ceramic body fuse provides over-current protection for telecom power supplies and datacenter server power supplies where a high-voltage DC interrupting rating is required. Lower I2t and faster tripping High-current ratings up to 16A in a 5X20mm footprint 420 V ac rating 420 V dc rating
Datasheet
Description
487 series is the first fast-acting fuse with both AC and DC rating from the Littelfuse5X20mm fuse family. This fast-acting ceramic body fuse provides over-current protection for telecom power supplies and datacenter server power supplies where a high-voltage DC interrupting rating is required. Lower I2t and faster tripping High-current ratings up to 16A in a 5X20mm footprint 420 V ac rating 420 V dc rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
420VAC/420VDC 5x20mm Fast-Acting Ceramic Body Fuse - 048712.5 - Littelfuse, Inc.
Rosemont, IL, United States
420VAC/420VDC 5x20mm Fast-Acting Ceramic Body Fuse
048712.5
420VAC/420VDC 5x20mm Fast-Acting Ceramic Body Fuse 048712.5
487 series is the first fast-acting fuse with both AC and DC rating from the Littelfuse5X20mm fuse family. This fast-acting ceramic body fuse provides over-current protection for telecom power supplies and datacenter server power supplies where a high-voltage DC interrupting rating is required. Lower I2t and faster tripping High-current ratings up to 16A in a 5X20mm footprint 420 V ac rating 420 V dc rating

487 series is the first fast-acting fuse with both AC and DC rating from the Littelfuse5X20mm fuse family. This fast-acting ceramic body fuse provides over-current protection for telecom power supplies and datacenter server power supplies where a high-voltage DC interrupting rating is required. Lower I2t and faster tripping High-current ratings up to 16A in a 5X20mm footprint 420 V ac rating 420 V dc rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 048712.5
Product Name 420VAC/420VDC 5x20mm Fast-Acting Ceramic Body Fuse
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

1494U 30A Fuse Block - 1494U-F30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details