Littelfuse, Inc. Fuses 0487020.MXEP

Description
20A 420V AC 420V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
20A 420V AC 420V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F8256-ND - DigiKey
Thief River Falls, MN, United States
20A 420V AC 420V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

20A 420V AC 420V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Singapore, Singapore
20A Circuit Protection Fuse
139-0487020.MXEP
20A Circuit Protection Fuse 139-0487020.MXEP
20A Fast-Acting Fuse Product overview: 0487020.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0487020.MXEP can be used for catalog matching and distributor lookup.

20A Fast-Acting Fuse Product overview: 0487020.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0487020.MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Axial, 20A, Fast Acting; Fuse Current Littelfuse - 12AC5653 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 20A, Fast Acting; Fuse Current Littelfuse
12AC5653
Fuse, Axial, 20A, Fast Acting; Fuse Current Littelfuse 12AC5653
FUSE, AXIAL, 20A, FAST ACTING; Fuse Current:20A; Voltage Rating VAC:420V; Product Range:487 Series; Voltage Rating VDC:420V; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:200A RoHS Compliant: Yes

FUSE, AXIAL, 20A, FAST ACTING; Fuse Current:20A; Voltage Rating VAC:420V; Product Range:487 Series; Voltage Rating VDC:420V; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:200A RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
0487020.MXEP
Circuit Protection - Fuses 0487020.MXEP
FUSE CERM 20A 420VAC 420VDC 5X20

FUSE CERM 20A 420VAC 420VDC 5X20

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F8256-ND 139-0487020.MXEP 12AC5653 0487020.MXEP
Product Name Fuses 20A Circuit Protection Fuse Fuse, Axial, 20A, Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 300 amps 200 amps 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
Fuses - 2019-CCF1N1.25TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers