Littelfuse, Inc. 420VAC/420VDC 5x20mm Fast-Acting Ceramic Body Fuse 0487016

Description
487 series is the first fast-acting fuse with both AC and DC rating from the Littelfuse5X20mm fuse family. This fast-acting ceramic body fuse provides over-current protection for telecom power supplies and datacenter server power supplies where a high-voltage DC interrupting rating is required. Lower I2t and faster tripping High-current ratings up to 16A in a 5X20mm footprint 420 V ac rating 420 V dc rating
Datasheet
Description
487 series is the first fast-acting fuse with both AC and DC rating from the Littelfuse5X20mm fuse family. This fast-acting ceramic body fuse provides over-current protection for telecom power supplies and datacenter server power supplies where a high-voltage DC interrupting rating is required. Lower I2t and faster tripping High-current ratings up to 16A in a 5X20mm footprint 420 V ac rating 420 V dc rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
420VAC/420VDC 5x20mm Fast-Acting Ceramic Body Fuse - 0487016 - Littelfuse, Inc.
Rosemont, IL, United States
420VAC/420VDC 5x20mm Fast-Acting Ceramic Body Fuse
0487016
420VAC/420VDC 5x20mm Fast-Acting Ceramic Body Fuse 0487016
487 series is the first fast-acting fuse with both AC and DC rating from the Littelfuse5X20mm fuse family. This fast-acting ceramic body fuse provides over-current protection for telecom power supplies and datacenter server power supplies where a high-voltage DC interrupting rating is required. Lower I2t and faster tripping High-current ratings up to 16A in a 5X20mm footprint 420 V ac rating 420 V dc rating

487 series is the first fast-acting fuse with both AC and DC rating from the Littelfuse5X20mm fuse family. This fast-acting ceramic body fuse provides over-current protection for telecom power supplies and datacenter server power supplies where a high-voltage DC interrupting rating is required. Lower I2t and faster tripping High-current ratings up to 16A in a 5X20mm footprint 420 V ac rating 420 V dc rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0487016
Product Name 420VAC/420VDC 5x20mm Fast-Acting Ceramic Body Fuse
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Miniature Fuses -  - VICFUSE
Specs
Fuse Type Miniature
View Details
Fuses - 002312102 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 4 amps
View Details