Littelfuse, Inc. Fuses 0487016.MXP

Description
16A 420V AC 420V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
Request a Quote Datasheet
Description
16A 420V AC 420V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F6663-ND - DigiKey
Thief River Falls, MN, United States
16A 420V AC 420V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard

16A 420V AC 420V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 16A, 420V; Blow Characteristic Littelfuse - 50Y0552 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 16A, 420V; Blow Characteristic Littelfuse
50Y0552
Cartridge Fuse, Fast Acting, 16A, 420V; Blow Characteristic Littelfuse 50Y0552
CARTRIDGE FUSE, FAST ACTING, 16A, 420V; Blow Characteristic:Fast Acting; Fuse Current:16A; Voltage Rating VAC:420V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:487 Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 16A, 420V; Blow Characteristic:Fast Acting; Fuse Current:16A; Voltage Rating VAC:420V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:487 Series RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0487016.MXP
FUSE CERAMIC 16A 420VAC 420VDC

FUSE CERAMIC 16A 420VAC 420VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F6663-ND 50Y0552 0487016.MXP
Product Name Fuses Cartridge Fuse, Fast Acting, 16A, 420V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 300 amps 200 amps
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data