Littelfuse, Inc. Fuses 0487016.MXEP

Description
16A AC 420V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
16A AC 420V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F6662-ND - DigiKey
Thief River Falls, MN, United States
16A AC 420V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

16A AC 420V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses 0487016.MXEP
FUSE CERAMIC 16A 420VDC 5X20MM

FUSE CERAMIC 16A 420VDC 5X20MM

Supplier's Site
Fuse, Axial, 16A, Fast Acting; Fuse Current Littelfuse - 50Y0551 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 16A, Fast Acting; Fuse Current Littelfuse
50Y0551
Fuse, Axial, 16A, Fast Acting; Fuse Current Littelfuse 50Y0551
FUSE, AXIAL, 16A, FAST ACTING; Fuse Current:16A; Voltage Rating VAC:420V; Product Range:487 Series; Voltage Rating VDC:420V; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:200A RoHS Compliant: Yes

FUSE, AXIAL, 16A, FAST ACTING; Fuse Current:16A; Voltage Rating VAC:420V; Product Range:487 Series; Voltage Rating VDC:420V; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:200A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F6662-ND 0487016.MXEP 50Y0551
Product Name Fuses Circuit Protection - Fuses Fuse, Axial, 16A, Fast Acting; Fuse Current Littelfuse
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 200 amps 200 amps 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - AUN -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 125 volts
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details