Littelfuse, Inc. Fuses 0487015.MXP

Description
15A 420V AC 420V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
15A 420V AC 420V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0487015.MXP-ND - DigiKey
Thief River Falls, MN, United States
15A 420V AC 420V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

15A 420V AC 420V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0487015.MXP
Circuit Protection - Fuses 0487015.MXP
FUSE CERM 15A 420VAC 420VDC 5X20

FUSE CERM 15A 420VAC 420VDC 5X20

Supplier's Site
Cartridge Fuse, Fast Acting, 15A, 420V; Blow Characteristic Littelfuse - 50Y0550 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 15A, 420V; Blow Characteristic Littelfuse
50Y0550
Cartridge Fuse, Fast Acting, 15A, 420V; Blow Characteristic Littelfuse 50Y0550
CARTRIDGE FUSE, FAST ACTING, 15A, 420V; Blow Characteristic:Fast Acting; Fuse Current:15A; Voltage Rating VAC:420V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:487 Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 15A, 420V; Blow Characteristic:Fast Acting; Fuse Current:15A; Voltage Rating VAC:420V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:487 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0487015.MXP-ND 0487015.MXP 50Y0550
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 15A, 420V; Blow Characteristic Littelfuse
Fuse Type Miniature
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 300 amps 300 amps
Rated Voltage 420 volts 420 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
PPTC Resettable Fuses - Plug-in PTC - VFRX 90 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 90 volts
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details