Littelfuse, Inc. 420VAC/420VDC 5x20mm Fast-Acting Ceramic Body Fuse 0487010

Description
487 series is the first fast-acting fuse with both AC and DC rating from the Littelfuse5X20mm fuse family. This fast-acting ceramic body fuse provides over-current protection for telecom power supplies and datacenter server power supplies where a high-voltage DC interrupting rating is required. Lower I2t and faster tripping High-current ratings up to 16A in a 5X20mm footprint 420 V ac rating 420 V dc rating
Datasheet
Description
487 series is the first fast-acting fuse with both AC and DC rating from the Littelfuse5X20mm fuse family. This fast-acting ceramic body fuse provides over-current protection for telecom power supplies and datacenter server power supplies where a high-voltage DC interrupting rating is required. Lower I2t and faster tripping High-current ratings up to 16A in a 5X20mm footprint 420 V ac rating 420 V dc rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
420VAC/420VDC 5x20mm Fast-Acting Ceramic Body Fuse - 0487010 - Littelfuse, Inc.
Rosemont, IL, United States
420VAC/420VDC 5x20mm Fast-Acting Ceramic Body Fuse
0487010
420VAC/420VDC 5x20mm Fast-Acting Ceramic Body Fuse 0487010
487 series is the first fast-acting fuse with both AC and DC rating from the Littelfuse5X20mm fuse family. This fast-acting ceramic body fuse provides over-current protection for telecom power supplies and datacenter server power supplies where a high-voltage DC interrupting rating is required. Lower I2t and faster tripping High-current ratings up to 16A in a 5X20mm footprint 420 V ac rating 420 V dc rating

487 series is the first fast-acting fuse with both AC and DC rating from the Littelfuse5X20mm fuse family. This fast-acting ceramic body fuse provides over-current protection for telecom power supplies and datacenter server power supplies where a high-voltage DC interrupting rating is required. Lower I2t and faster tripping High-current ratings up to 16A in a 5X20mm footprint 420 V ac rating 420 V dc rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0487010
Product Name 420VAC/420VDC 5x20mm Fast-Acting Ceramic Body Fuse
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313509 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 50 amps
View Details
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers