Littelfuse, Inc. Fuses 0487010.MXP

Description
10A 420V AC 420V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
Request a Quote Datasheet
Description
10A 420V AC 420V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F6661-ND - DigiKey
Thief River Falls, MN, United States
10A 420V AC 420V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard

10A 420V AC 420V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 10A, 420V; Blow Characteristic Littelfuse - 50Y0548 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 10A, 420V; Blow Characteristic Littelfuse
50Y0548
Cartridge Fuse, Fast Acting, 10A, 420V; Blow Characteristic Littelfuse 50Y0548
CARTRIDGE FUSE, FAST ACTING, 10A, 420V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:420V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:487 Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 10A, 420V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:420V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:487 Series RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0487010.MXP
FUSE CERAMIC 10A 420VAC 420VDC

FUSE CERAMIC 10A 420VAC 420VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F6661-ND 50Y0548 0487010.MXP
Product Name Fuses Cartridge Fuse, Fast Acting, 10A, 420V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 300 amps 200 amps
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Through Hole
Rated Current 10 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002625007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 10 amps
View Details