Littelfuse, Inc. 10A 420V Circuit Protection Fuse 0487010.MXEP

Description
Fuse Miniature Fast Acting 10A 420V Axial 5.5 X 21.5mm Ceramic TUV/UL Product overview: 0487010.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 420V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 420V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0487010.MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Miniature Fast Acting 10A 420V Axial 5.5 X 21.5mm Ceramic TUV/UL Product overview: 0487010.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 420V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 420V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0487010.MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A 420V Circuit Protection Fuse
139-0487010.MXEP
10A 420V Circuit Protection Fuse 139-0487010.MXEP
Fuse Miniature Fast Acting 10A 420V Axial 5.5 X 21.5mm Ceramic TUV/UL Product overview: 0487010.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 420V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 420V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0487010.MXEP can be used for catalog matching and distributor lookup.

Fuse Miniature Fast Acting 10A 420V Axial 5.5 X 21.5mm Ceramic TUV/UL Product overview: 0487010.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 420V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 420V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0487010.MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F6660-ND - DigiKey
Thief River Falls, MN, United States
10A 420V AC 420V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

10A 420V AC 420V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Fuse, Axial, 10A, Fast Acting; Fuse Current Littelfuse - 50Y0547 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 10A, Fast Acting; Fuse Current Littelfuse
50Y0547
Fuse, Axial, 10A, Fast Acting; Fuse Current Littelfuse 50Y0547
FUSE, AXIAL, 10A, FAST ACTING; Fuse Current:10A; Voltage Rating VAC:420V; Product Range:487 Series; Voltage Rating VDC:420V; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:200A RoHS Compliant: Yes

FUSE, AXIAL, 10A, FAST ACTING; Fuse Current:10A; Voltage Rating VAC:420V; Product Range:487 Series; Voltage Rating VDC:420V; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:200A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0487010.MXEP
FUSE CERM 10A 420VAC 420VDC 5X20

FUSE CERM 10A 420VAC 420VDC 5X20

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0487010.MXEP F6660-ND 50Y0547 0487010.MXEP
Product Name 10A 420V Circuit Protection Fuse Fuses Fuse, Axial, 10A, Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 300 amps 200 amps 200 amps
Unlock Full Specs
to access all available technical data