Littelfuse, Inc. Fuses 0487008.MXP

Description
8A 420V AC 420V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
Request a Quote Datasheet
Description
8A 420V AC 420V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F6659-ND - DigiKey
Thief River Falls, MN, United States
8A 420V AC 420V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard

8A 420V AC 420V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 8A, 420V; Blow Characteristic Littelfuse - 50Y0546 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 8A, 420V; Blow Characteristic Littelfuse
50Y0546
Cartridge Fuse, Fast Acting, 8A, 420V; Blow Characteristic Littelfuse 50Y0546
CARTRIDGE FUSE, FAST ACTING, 8A, 420V; Blow Characteristic:Fast Acting; Fuse Current:8A; Voltage Rating VAC:420V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:487 Series; Cartridge Fuse Material:CeramicRoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 8A, 420V; Blow Characteristic:Fast Acting; Fuse Current:8A; Voltage Rating VAC:420V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:487 Series; Cartridge Fuse Material:CeramicRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0487008.MXP
FUSE CERAMIC 8A 420VAC 420VDC

FUSE CERAMIC 8A 420VAC 420VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F6659-ND 50Y0546 0487008.MXP
Product Name Fuses Cartridge Fuse, Fast Acting, 8A, 420V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses High Voltage Fuses - Capacitor protection fuse(BSbus) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 23000 volts
Rated Current 250 amps
View Details
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details