Littelfuse, Inc. Fuses 0487008.MXEP

Description
8A 420V AC 420V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
8A 420V AC 420V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F6658-ND - DigiKey
Thief River Falls, MN, United States
8A 420V AC 420V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

8A 420V AC 420V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses 0487008.MXEP
FUSE CERM 8A 420VAC 420VDC 5X20

FUSE CERM 8A 420VAC 420VDC 5X20

Supplier's Site
Fuse, Axial, 8A, Fast Acting; Fuse Current Littelfuse - 50Y0545 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 8A, Fast Acting; Fuse Current Littelfuse
50Y0545
Fuse, Axial, 8A, Fast Acting; Fuse Current Littelfuse 50Y0545
FUSE, AXIAL, 8A, FAST ACTING; Fuse Current:8A; Voltage Rating VAC:420V; Product Range:487 Series; Voltage Rating VDC:420V; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:200A RoHS Compliant: Yes

FUSE, AXIAL, 8A, FAST ACTING; Fuse Current:8A; Voltage Rating VAC:420V; Product Range:487 Series; Voltage Rating VDC:420V; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:200A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F6658-ND 0487008.MXEP 50Y0545
Product Name Fuses Circuit Protection - Fuses Fuse, Axial, 8A, Fast Acting; Fuse Current Littelfuse
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 300 amps 200 amps 200 amps
Unlock Full Specs
to access all available technical data