2.5A AC 600V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
2.5A AC 600V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Electric Fuse, Product overview: 048502.5DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-048502.5DR can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 904595-048502.5DR
Series: 485
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Package: 2-SMD, Square End Block
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.10.0040
Other Part Number: F5924CT, F5924TR, F5924DKR, 48502.5DR, 0485025DR, 48502.5, -048502.5DR
FUSE, FAST ACTING, 2.5A, SMD; Fuse Current:2.5A; Product Range:NANO2 485 Series; Voltage Rating VAC:250V; Voltage Rating V DC:600V; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:100A; Breaking RoHS Compliant: Yes
FUSE, SMD, 2.5A, FAST ACTING; Fuse Current:2.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:600VAC; Voltage Rating VDC:600VDC; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 485 Series; SMD Fuse Type:Brick Fuse RoHS Compliant: Yes
FUSE, SMD, 2.5A, FAST ACTING; Fuse Current:2.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:600VAC; Voltage Rating VDC:600VDC; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 485 Series; SMD Fuse Type:Brick Fuse RoHS Compliant: Yes
FUSE BOARD MNT 2.5A 600VDC 2SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F5924TR-ND | 139-048502.5DR | 904595-048502.5DR | 38AC2674 | 44W7416 | 048502.5DR |
| Product Name | Fuses | Circuit Protection Fuse | Fuses - 048502.5DR | Fuse, Fast Acting, 2.5A, Smd; Fuse Current Littelfuse | Fuse, Smd, 2.5A, Fast Acting; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | Solderable (Surface Mount Technology) | |||
| Approvals / Standards | UL; CSA | RoHS | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 100 amps | 100 amps | 100 amps |