Littelfuse, Inc. Circuit Protection - Fuses 048501.5DR

Description
FUSE BOARD MNT 1.5A 600VDC 2SMD
Description
FUSE BOARD MNT 1.5A 600VDC 2SMD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - Fuses
048501.5DR
Circuit Protection - Fuses 048501.5DR
FUSE BOARD MNT 1.5A 600VDC 2SMD

FUSE BOARD MNT 1.5A 600VDC 2SMD

Supplier's Site
Fuse, Smd, 1.5A, Fast Acting; Fuse Current Littelfuse - 69W6465 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1.5A, Fast Acting; Fuse Current Littelfuse
69W6465
Fuse, Smd, 1.5A, Fast Acting; Fuse Current Littelfuse 69W6465
FUSE, SMD, 1.5A, FAST ACTING; Fuse Current:1.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:600V; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 485 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SMD, 1.5A, FAST ACTING; Fuse Current:1.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:600V; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 485 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 1.5A, Fast Acting, Full Reel; Fuse Current Littelfuse - 44W7415 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1.5A, Fast Acting, Full Reel; Fuse Current Littelfuse
44W7415
Fuse, Smd, 1.5A, Fast Acting, Full Reel; Fuse Current Littelfuse 44W7415
FUSE, SMD, 1.5A, FAST ACTING, FULL REEL; Fuse Current:1.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:600V; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 485 Series RoHS Compliant: Yes

FUSE, SMD, 1.5A, FAST ACTING, FULL REEL; Fuse Current:1.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:600V; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 485 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 048501.5DR 69W6465
Product Name Circuit Protection - Fuses Fuse, Smd, 1.5A, Fast Acting; Fuse Current Littelfuse
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 600 volts 600 volts
Rated Current 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002625005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 6 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details