Littelfuse, Inc. Fuses 0485002.DR

Description
2A AC 600V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
2A AC 600V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F5923TR-ND - DigiKey
Thief River Falls, MN, United States
2A AC 600V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

2A AC 600V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F5923DKR-ND - DigiKey
Thief River Falls, MN, United States
2A AC 600V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

2A AC 600V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F5923CT-ND - DigiKey
Thief River Falls, MN, United States
2A AC 600V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

2A AC 600V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuse, Smd, 2A, Fast Acting; Fuse Current Littelfuse - 69W6464 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2A, Fast Acting; Fuse Current Littelfuse
69W6464
Fuse, Smd, 2A, Fast Acting; Fuse Current Littelfuse 69W6464
FUSE, SMD, 2A, FAST ACTING; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:600V; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 485 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SMD, 2A, FAST ACTING; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:600V; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 485 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 2A, Fast Acting, Full Reel; Fuse Current Littelfuse - 44W7414 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2A, Fast Acting, Full Reel; Fuse Current Littelfuse
44W7414
Fuse, Smd, 2A, Fast Acting, Full Reel; Fuse Current Littelfuse 44W7414
FUSE, SMD, 2A, FAST ACTING, FULL REEL; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:600V; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 485 Series; SMD Fuse Type:Brick Fuse RoHS Compliant: Yes

FUSE, SMD, 2A, FAST ACTING, FULL REEL; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:600V; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 485 Series; SMD Fuse Type:Brick Fuse RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
0485002.DR
Circuit Protection - Fuses 0485002.DR
FUSE BOARD MOUNT 2A 600VDC 2SMD

FUSE BOARD MOUNT 2A 600VDC 2SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F5923TR-ND 69W6464 0485002.DR
Product Name Fuses Fuse, Smd, 2A, Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers