Littelfuse, Inc. 1206 size High I2t - Fast Acting Fuse 04831.25DR

Description
The 483 series belongs to the family of high-energy SMD fuses, perfect for space constrained applications. It offers the standard Nano Fuse circuit protection capability with a very small 1206 foot print. This product is RoHS compliant, Halogen-Free and 100% Pb-Free with guaranteed operating temperature of up to 125 °C. Very small 1206 footprint Fast-acting Lead-free, halogen-free, and RoHS compliant Wide operating temperature range of –55°C to +125°C. Ultra-high I2t values
Request a Quote Datasheet
Description
The 483 series belongs to the family of high-energy SMD fuses, perfect for space constrained applications. It offers the standard Nano Fuse circuit protection capability with a very small 1206 foot print. This product is RoHS compliant, Halogen-Free and 100% Pb-Free with guaranteed operating temperature of up to 125 °C. Very small 1206 footprint Fast-acting Lead-free, halogen-free, and RoHS compliant Wide operating temperature range of –55°C to +125°C. Ultra-high I2t values
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1206 size High I2t - Fast Acting Fuse - 04831.25DR - Littelfuse, Inc.
Rosemont, IL, United States
1206 size High I2t - Fast Acting Fuse
04831.25DR
1206 size High I2t - Fast Acting Fuse 04831.25DR
The 483 series belongs to the family of high-energy SMD fuses, perfect for space constrained applications. It offers the standard Nano Fuse circuit protection capability with a very small 1206 foot print. This product is RoHS compliant, Halogen-Free and 100% Pb-Free with guaranteed operating temperature of up to 125 °C. Very small 1206 footprint Fast-acting Lead-free, halogen-free, and RoHS compliant Wide operating temperature range of –55°C to +125°C. Ultra-high I2t values

The 483 series belongs to the family of high-energy SMD fuses, perfect for space constrained applications. It offers the standard Nano Fuse circuit protection capability with a very small 1206 foot print. This product is RoHS compliant, Halogen-Free and 100% Pb-Free with guaranteed operating temperature of up to 125 °C. Very small 1206 footprint Fast-acting Lead-free, halogen-free, and RoHS compliant Wide operating temperature range of –55°C to +125°C. Ultra-high I2t values

Datasheet
Fuses - 18-04831.25DRDKR-ND - DigiKey
Thief River Falls, MN, United States
FUSE 1.25A 75VDC 1206

FUSE 1.25A 75VDC 1206

Buy Now Datasheet
Fuses - 18-04831.25DRTR-ND - DigiKey
Thief River Falls, MN, United States
1.25A AC 75V DC Fuse Surface Mount 1206 (3216 Metric)

1.25A AC 75V DC Fuse Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 18-04831.25DRCT-ND - DigiKey
Thief River Falls, MN, United States
FUSE 1.25A 75VDC 1206

FUSE 1.25A 75VDC 1206

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
04831.25DR
Circuit Protection - Fuses 04831.25DR
FUSE 1.25A 75VDC 1206

FUSE 1.25A 75VDC 1206

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 04831.25DR 18-04831.25DRDKR-ND 04831.25DR
Product Name 1206 size High I2t - Fast Acting Fuse Fuses Circuit Protection - Fuses
Fuse Material Epoxy Substrate
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Features Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data