Littelfuse, Inc. 1206 size High I2t - Fast Acting Fuse 0483012.DR

Description
The 483 series belongs to the family of high-energy SMD fuses, perfect for space constrained applications. It offers the standard Nano Fuse circuit protection capability with a very small 1206 foot print. This product is RoHS compliant, Halogen-Free and 100% Pb-Free with guaranteed operating temperature of up to 125 °C. Very small 1206 footprint Fast-acting Lead-free, halogen-free, and RoHS compliant Wide operating temperature range of –55°C to +125°C. Ultra-high I2t values
Request a Quote Datasheet
Description
The 483 series belongs to the family of high-energy SMD fuses, perfect for space constrained applications. It offers the standard Nano Fuse circuit protection capability with a very small 1206 foot print. This product is RoHS compliant, Halogen-Free and 100% Pb-Free with guaranteed operating temperature of up to 125 °C. Very small 1206 footprint Fast-acting Lead-free, halogen-free, and RoHS compliant Wide operating temperature range of –55°C to +125°C. Ultra-high I2t values
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1206 size High I2t - Fast Acting Fuse - 0483012.DR - Littelfuse, Inc.
Rosemont, IL, United States
1206 size High I2t - Fast Acting Fuse
0483012.DR
1206 size High I2t - Fast Acting Fuse 0483012.DR
The 483 series belongs to the family of high-energy SMD fuses, perfect for space constrained applications. It offers the standard Nano Fuse circuit protection capability with a very small 1206 foot print. This product is RoHS compliant, Halogen-Free and 100% Pb-Free with guaranteed operating temperature of up to 125 °C. Very small 1206 footprint Fast-acting Lead-free, halogen-free, and RoHS compliant Wide operating temperature range of –55°C to +125°C. Ultra-high I2t values

The 483 series belongs to the family of high-energy SMD fuses, perfect for space constrained applications. It offers the standard Nano Fuse circuit protection capability with a very small 1206 foot print. This product is RoHS compliant, Halogen-Free and 100% Pb-Free with guaranteed operating temperature of up to 125 °C. Very small 1206 footprint Fast-acting Lead-free, halogen-free, and RoHS compliant Wide operating temperature range of –55°C to +125°C. Ultra-high I2t values

Datasheet
Fuses - 18-0483012.DRDKR-ND - DigiKey
Thief River Falls, MN, United States
FUSE CHIP 12A 32VDC 1206

FUSE CHIP 12A 32VDC 1206

Buy Now Datasheet
Fuses - 18-0483012.DRCT-ND - DigiKey
Thief River Falls, MN, United States
FUSE CHIP 12A 32VDC 1206

FUSE CHIP 12A 32VDC 1206

Buy Now Datasheet
Fuses - 18-0483012.DRTR-ND - DigiKey
Thief River Falls, MN, United States
12A AC 32V DC Fuse Surface Mount 1206 (3216 Metric)

12A AC 32V DC Fuse Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0483012.DR
Circuit Protection - Fuses 0483012.DR
FUSE CHIP 12A 32VDC 1206

FUSE CHIP 12A 32VDC 1206

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0483012.DR 18-0483012.DRDKR-ND 0483012.DR
Product Name 1206 size High I2t - Fast Acting Fuse Fuses Circuit Protection - Fuses
Fuse Material Epoxy Substrate
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Features Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details