The 483 series belongs to the family of high-energy SMD fuses, perfect for space constrained applications. It offers the standard Nano Fuse circuit protection capability with a very small 1206 foot print. This product is RoHS compliant, Halogen-Free and 100% Pb-Free with guaranteed operating temperature of up to 125 °C. Very small 1206 footprint Fast-acting Lead-free, halogen-free, and RoHS compliant Wide operating temperature range of –55°C to +125°C. Ultra-high I2t values
7A AC 32V DC Fuse Surface Mount 1206 (3216 Metric)
FUSE CHIP 7A 32VDC 1206
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 0483007.DR | 18-0483007.DRCT-ND | 0483007.DR |
| Product Name | 1206 size High I2t - Fast Acting Fuse | Fuses | Circuit Protection - Fuses |
| Fuse Material | Epoxy Substrate | ||
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | |
| Approvals / Standards | RoHS | ||
| Features | Fast Acting | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |