Littelfuse, Inc. Fuse Holder, Indicating Fuse, Panel; Fuse Current Littelfuse 04820011ZXP

Description
FUSE HOLDER, INDICATING FUSE, PANEL; Fuse Current:15A; Fuse Holder Type:Indicating Fuse Holder; Holder Terminals:Pin; Leaded Process Compatible:Yes; No. of Fuses:11; Series:482; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes
Description
FUSE HOLDER, INDICATING FUSE, PANEL; Fuse Current:15A; Fuse Holder Type:Indicating Fuse Holder; Holder Terminals:Pin; Leaded Process Compatible:Yes; No. of Fuses:11; Series:482; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, Indicating Fuse, Panel; Fuse Current Littelfuse - 48F1863 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Indicating Fuse, Panel; Fuse Current Littelfuse
48F1863
Fuse Holder, Indicating Fuse, Panel; Fuse Current Littelfuse 48F1863
FUSE HOLDER, INDICATING FUSE, PANEL; Fuse Current:15A; Fuse Holder Type:Indicating Fuse Holder; Holder Terminals:Pin; Leaded Process Compatible:Yes; No. of Fuses:11; Series:482; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

FUSE HOLDER, INDICATING FUSE, PANEL; Fuse Current:15A; Fuse Holder Type:Indicating Fuse Holder; Holder Terminals:Pin; Leaded Process Compatible:Yes; No. of Fuses:11; Series:482; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 48F1863
Product Name Fuse Holder, Indicating Fuse, Panel; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PRCD / RCD - P151630-F - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
View Details
ESD Suppressors -  - VICFUSE
Specs
Device Type ESD Suppressor
View Details
Tvs Diode; Clamping Voltage Vc Max Infineon - 68R0498 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details
60 Amp SPGFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details