Littelfuse, Inc. Fuse Holder, Indicating, Pcb Mount; Fuse Current Littelfuse 04820011ZXB

Description
FUSE HOLDER, INDICATING, PCB MOUNT; Fuse Current:15A; Fuse Holder Type:Indicating Fuse Holder; Holder Terminals:Pin; Leaded Process Compatible:Yes; No. of Fuses:11; Series:482; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes
Description
FUSE HOLDER, INDICATING, PCB MOUNT; Fuse Current:15A; Fuse Holder Type:Indicating Fuse Holder; Holder Terminals:Pin; Leaded Process Compatible:Yes; No. of Fuses:11; Series:482; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, Indicating, Pcb Mount; Fuse Current Littelfuse - 48F1843 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Indicating, Pcb Mount; Fuse Current Littelfuse
48F1843
Fuse Holder, Indicating, Pcb Mount; Fuse Current Littelfuse 48F1843
FUSE HOLDER, INDICATING, PCB MOUNT; Fuse Current:15A; Fuse Holder Type:Indicating Fuse Holder; Holder Terminals:Pin; Leaded Process Compatible:Yes; No. of Fuses:11; Series:482; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

FUSE HOLDER, INDICATING, PCB MOUNT; Fuse Current:15A; Fuse Holder Type:Indicating Fuse Holder; Holder Terminals:Pin; Leaded Process Compatible:Yes; No. of Fuses:11; Series:482; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 48F1843
Product Name Fuse Holder, Indicating, Pcb Mount; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Permanent ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
ESD protection for high-speed interfaces - PESD4USB5UTBR-QX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT1176-2 SOT1176-2
Standards and Certifications RoHS
View Details