Littelfuse, Inc. 482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. 04820005ZXB

Description
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.
Request a Quote Datasheet
Description
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. - 04820005ZXB - Littelfuse, Inc.
Rosemont, IL, United States
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.
04820005ZXB
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. 04820005ZXB
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.

482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.

Supplier's Site Datasheet
Fuseholders - F1404-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1404-ND
Fuseholders F1404-ND
Fuse Holder 15A 125V 5 Circuit Blade Through Hole

Fuse Holder 15A 125V 5 Circuit Blade Through Hole

Buy Now Datasheet
Fuse Holder, Indicating, Pcb Mount; Fuse Holder Type Littelfuse - 48F1837 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Indicating, Pcb Mount; Fuse Holder Type Littelfuse
48F1837
Fuse Holder, Indicating, Pcb Mount; Fuse Holder Type Littelfuse 48F1837
FUSE HOLDER, INDICATING, PCB MOUNT; Fuse Holder Type:Indicating Fuse Holder; Fuse Current:15A; Fuse Size Held:-; Holder Terminals:Pin; No. of Fuses:5Fuses; Product Range:482 Series; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

FUSE HOLDER, INDICATING, PCB MOUNT; Fuse Holder Type:Indicating Fuse Holder; Fuse Current:15A; Fuse Size Held:-; Holder Terminals:Pin; No. of Fuses:5Fuses; Product Range:482 Series; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 04820005ZXB F1404-ND 48F1837
Product Name 482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. Fuseholders Fuse Holder, Indicating, Pcb Mount; Fuse Holder Type Littelfuse
Normal Operating Current 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

¼ x 1¼
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
Operating Temperature 266 F (130 C)
View Details
Fuseholders - 486-4597-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details
Auto Fuses Auto In-line fuse holders - VF-709B -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details