Littelfuse, Inc. 482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. 04820001ZXPF

Description
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.
Request a Quote Datasheet
Description
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. - 04820001ZXPF - Littelfuse, Inc.
Rosemont, IL, United States
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.
04820001ZXPF
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. 04820001ZXPF
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.

482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.

Supplier's Site Datasheet
Fuseholders - F4953-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4953-ND
Fuseholders F4953-ND
Fuse Holder 15A 125V 1 Circuit Blade Panel Mount

Fuse Holder 15A 125V 1 Circuit Blade Panel Mount

Buy Now Datasheet
Fuse Holder, Indicating Fuse, Panel; Fuse Holder Type Littelfuse - 26H6195 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Indicating Fuse, Panel; Fuse Holder Type Littelfuse
26H6195
Fuse Holder, Indicating Fuse, Panel; Fuse Holder Type Littelfuse 26H6195
FUSE HOLDER, INDICATING FUSE, PANEL; Fuse Holder Type:Indicating Fuse Holder; Fuse Current:15A; Fuse Size Held:-; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:482 Series; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

FUSE HOLDER, INDICATING FUSE, PANEL; Fuse Holder Type:Indicating Fuse Holder; Fuse Current:15A; Fuse Size Held:-; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:482 Series; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 04820001ZXPF F4953-ND 26H6195
Product Name 482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. Fuseholders Fuse Holder, Indicating Fuse, Panel; Fuse Holder Type Littelfuse
Normal Operating Current 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - V-24(206C) Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Midget - (SPF) Solar Protection Fuse (5AG) Fuse Holder-SMT - 3574 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
Normal Operating Current 30 amps
Mounting SMT/Rivet
View Details
2 suppliers
Fuseholders - A130837-ND - DigiKey
Specs
Mounting Fuse Block; Chassis Mount
View Details