Littelfuse, Inc. 482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. 04820001ZXP

Description
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.
Request a Quote Datasheet
Description
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. - 04820001ZXP - Littelfuse, Inc.
Rosemont, IL, United States
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.
04820001ZXP
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. 04820001ZXP
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.

482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.

Supplier's Site Datasheet
Fuseholders - F1420-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1420-ND
Fuseholders F1420-ND
Fuse Holder 15A 125V 1 Circuit Blade Panel Mount

Fuse Holder 15A 125V 1 Circuit Blade Panel Mount

Buy Now Datasheet
Fuse Holder, Indicating Fuse, Panel; Fuse Holder Type Littelfuse - 48F1853 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Indicating Fuse, Panel; Fuse Holder Type Littelfuse
48F1853
Fuse Holder, Indicating Fuse, Panel; Fuse Holder Type Littelfuse 48F1853
FUSE HOLDER, INDICATING FUSE, PANEL; Fuse Holder Type:Indicating Fuse Holder; Fuse Current:1A; Fuse Size Held:-; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:482 Series; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

FUSE HOLDER, INDICATING FUSE, PANEL; Fuse Holder Type:Indicating Fuse Holder; Fuse Current:1A; Fuse Size Held:-; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:482 Series; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 04820001ZXP F1420-ND 48F1853
Product Name 482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. Fuseholders Fuse Holder, Indicating Fuse, Panel; Fuse Holder Type Littelfuse
Normal Operating Current 15 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 1444548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 125 amps
Operating Temperature 23 to 104 F (-5 to 40 C)
View Details
Circuit Protection Fuseholders -  - Win Source Electronics
Specs
Normal Operating Current 16 amps
Mounting Through Hole
View Details
3 suppliers
Phenolic Base Holder for 2 3AG Fuses - 3537 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Power Systems Fuse Holders - 2832425-1 - TE Connectivity
Specs
Normal Operating Current 4 to 63 amps
View Details