Littelfuse, Inc. Fuse, Pcb, 3A, 125V, Time Delay; Blow Characteristic Littelfuse 0472003.MXL

Description
FUSE, PCB, 3A, 125V, TIME DELAY; Blow Characteristic:Time Delay; Body Material:Ceramic; Breaking Capacity:50A @ 125VAC/VDC; Fuse Case Style:Axial Leaded; Fuse Current:3A; Fuse Mounting:Through Hole; Fuse Size Metric:2.8mm x 7.11mm RoHS Compliant: Yes
Description
FUSE, PCB, 3A, 125V, TIME DELAY; Blow Characteristic:Time Delay; Body Material:Ceramic; Breaking Capacity:50A @ 125VAC/VDC; Fuse Case Style:Axial Leaded; Fuse Current:3A; Fuse Mounting:Through Hole; Fuse Size Metric:2.8mm x 7.11mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 3A, 125V, Time Delay; Blow Characteristic Littelfuse - 33P9908 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 3A, 125V, Time Delay; Blow Characteristic Littelfuse
33P9908
Fuse, Pcb, 3A, 125V, Time Delay; Blow Characteristic Littelfuse 33P9908
FUSE, PCB, 3A, 125V, TIME DELAY; Blow Characteristic:Time Delay; Body Material:Ceramic; Breaking Capacity:50A @ 125VAC/VDC; Fuse Case Style:Axial Leaded; Fuse Current:3A; Fuse Mounting:Through Hole; Fuse Size Metric:2.8mm x 7.11mm RoHS Compliant: Yes

FUSE, PCB, 3A, 125V, TIME DELAY; Blow Characteristic:Time Delay; Body Material:Ceramic; Breaking Capacity:50A @ 125VAC/VDC; Fuse Case Style:Axial Leaded; Fuse Current:3A; Fuse Mounting:Through Hole; Fuse Size Metric:2.8mm x 7.11mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 33P9908
Product Name Fuse, Pcb, 3A, 125V, Time Delay; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2160W 3 Wire Grounding LCDI Plug for Indoor Use, 5-20P - L22520-2160W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 120 volts
View Details
ESD Suppressors - Diode-mode Series - PD03S9R1D301PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 9 volts
View Details
Varistors - 7118189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details