Littelfuse, Inc. 1A 125V Circuit Protection Fuse 0471001.MRT1

Description
Fuse Subminiature Slow Blow Acting 1A 125V Axial 2.8 X 7.11mm Epoxy Coated T/R CSA/PSE/UL Product overview: 0471001.MRT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0471001.MRT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Subminiature Slow Blow Acting 1A 125V Axial 2.8 X 7.11mm Epoxy Coated T/R CSA/PSE/UL Product overview: 0471001.MRT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0471001.MRT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 125V Circuit Protection Fuse
139-0471001.MRT1
1A 125V Circuit Protection Fuse 139-0471001.MRT1
Fuse Subminiature Slow Blow Acting 1A 125V Axial 2.8 X 7.11mm Epoxy Coated T/R CSA/PSE/UL Product overview: 0471001.MRT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0471001.MRT1 can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 1A 125V Axial 2.8 X 7.11mm Epoxy Coated T/R CSA/PSE/UL Product overview: 0471001.MRT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0471001.MRT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0471001.MRT1 - 1000200-0471001.MRT1 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0471001.MRT1
1000200-0471001.MRT1
Fuses - 0471001.MRT1 1000200-0471001.MRT1
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000200-0471001.MRT1 Packaging: Reel - TR Current Rating: 1A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Slow Breaking Capacity @ Rated Voltage: 50A Approvals: CSA, PSE, UR Mounting: Through Hole Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Nominal Melting - I2t: 0.722 Nominal Cold Resistance: 0.085 Ohm Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000200-0471001.MRT1
Packaging: Reel - TR
Current Rating: 1A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 50A
Approvals: CSA, PSE, UR
Mounting: Through Hole
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 0.722
Nominal Cold Resistance: 0.085 Ohm
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fuses - 0471001.MRT1-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0471001.MRT1
Circuit Protection - Fuses 0471001.MRT1
FUSE BRD MNT 1A 125VAC/VDC AXIAL

FUSE BRD MNT 1A 125VAC/VDC AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0471001.MRT1 1000200-0471001.MRT1 0471001.MRT1-ND 0471001.MRT1
Product Name 1A 125V Circuit Protection Fuse Fuses - 0471001.MRT1 Fuses Circuit Protection - Fuses
Rated Voltage 125 volts 125 volts 125 volts
Rated Current 1 amps 1 amps 1 amps
Mounting Through Hole Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data