Littelfuse, Inc. Fuse, 1.6A, 125V, Fast Acting, 1206; Fuse Current Littelfuse 047001.6DR

Description
FUSE, 1.6A, 125V, FAST ACTING, 1206; Fuse Current:1.6A; Product Range:470 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
Datasheet
Description
FUSE, 1.6A, 125V, FAST ACTING, 1206; Fuse Current:1.6A; Product Range:470 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, 1.6A, 125V, Fast Acting, 1206; Fuse Current Littelfuse - 48Y8085 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1.6A, 125V, Fast Acting, 1206; Fuse Current Littelfuse
48Y8085
Fuse, 1.6A, 125V, Fast Acting, 1206; Fuse Current Littelfuse 48Y8085
FUSE, 1.6A, 125V, FAST ACTING, 1206; Fuse Current:1.6A; Product Range:470 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

FUSE, 1.6A, 125V, FAST ACTING, 1206; Fuse Current:1.6A; Product Range:470 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 48Y8085
Product Name Fuse, 1.6A, 125V, Fast Acting, 1206; Fuse Current Littelfuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF507/VF507-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 12 amps
View Details
400A Fuse Block - 1494U-F400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details