1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
SMD FUSE, FAST ACTING, 1A, 125V, 1206 ROHS COMPLIANT: YES
FUSE BRD MNT 1A 125VAC/VDC 1206
FUSE TFF CHIP WIA 125V FA 1206 1A. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F6623DKR-ND | 81AH9506 | 0470001.DRSNP | 60189383 |
| Product Name | Fuses | Smd Fuse, Fast Acting, 1A, 125V, 1206 Rohs Compliant Littelfuse | Circuit Protection - Fuses | Fuse |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) | |||
| Approvals / Standards | UL | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |