Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 469 - 0469004. 0469004.

Description
This 469 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse series designed specifically to provide over-current protection to circuits that operate under high working ambient temperatures up to 150°C.The general design ensures excellent temperature stability and performance reliability.The high I2t values which is typical in the Littelfuse Ceramic fuse family, ensure high inrush current withstand capability. Operating temperature from -55°C to +150°C 100% Lead-free, RoHS compliant and Halogen-free Suitable for both leaded and lead-free reflow/wave soldering
Datasheet
Description
This 469 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse series designed specifically to provide over-current protection to circuits that operate under high working ambient temperatures up to 150°C.The general design ensures excellent temperature stability and performance reliability.The high I2t values which is typical in the Littelfuse Ceramic fuse family, ensure high inrush current withstand capability. Operating temperature from -55°C to +150°C 100% Lead-free, RoHS compliant and Halogen-free Suitable for both leaded and lead-free reflow/wave soldering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 469 - 0469004. - 0469004. - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 469 - 0469004.
0469004.
Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 469 - 0469004. 0469004.
This 469 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse series designed specifically to provide over-current protection to circuits that operate under high working ambient temperatures up to 150°C.The general design ensures excellent temperature stability and performance reliability.The high I2t values which is typical in the Littelfuse Ceramic fuse family, ensure high inrush current withstand capability. Operating temperature from -55°C to +150°C 100% Lead-free, RoHS compliant and Halogen-free Suitable for both leaded and lead-free reflow/wave soldering

This 469 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse series designed specifically to provide over-current protection to circuits that operate under high working ambient temperatures up to 150°C.The general design ensures excellent temperature stability and performance reliability.The high I2t values which is typical in the Littelfuse Ceramic fuse family, ensure high inrush current withstand capability. Operating temperature from -55°C to +150°C 100% Lead-free, RoHS compliant and Halogen-free Suitable for both leaded and lead-free reflow/wave soldering

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0469004.
Product Name Fuses & Overcurrent Protection - Fuses - Surface Mount Fuses - Thin-Film Chip Fuses - Series: 469 - 0469004.
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 350059 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details