Littelfuse, Inc. SMD 4A 32V Circuit Protection Fuse 0469004.WR

Description
4A 32V Time Delay Ceramic Fuse, 1206 SMD, UL/CSA Product overview: 0469004.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0469004.WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4A 32V Time Delay Ceramic Fuse, 1206 SMD, UL/CSA Product overview: 0469004.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0469004.WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4A 32V Circuit Protection Fuse
139-0469004.WR
SMD 4A 32V Circuit Protection Fuse 139-0469004.WR
4A 32V Time Delay Ceramic Fuse, 1206 SMD, UL/CSA Product overview: 0469004.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0469004.WR can be used for catalog matching and distributor lookup.

4A 32V Time Delay Ceramic Fuse, 1206 SMD, UL/CSA Product overview: 0469004.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0469004.WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0469004.WR - 1000198-0469004.WR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0469004.WR
1000198-0469004.WR
Fuses - 0469004.WR 1000198-0469004.WR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000198-0469004.WR Packaging: Reel - TR Current Rating: 4A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Response Time: Slow Breaking Capacity @ Rated Voltage: 60A Approvals: CSA, UL Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C Nominal Melting - I2t: 3.56 Nominal Cold Resistance: 0.052 Ohm Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000198-0469004.WR
Packaging: Reel - TR
Current Rating: 4A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 60A
Approvals: CSA, UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C
Nominal Melting - I2t: 3.56
Nominal Cold Resistance: 0.052 Ohm
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fuses - F3538TR-ND - DigiKey
Thief River Falls, MN, United States
4A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

4A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Circuit Protection - Fuses 0469004.WR
FUSE BOARD MOUNT 4A 32VDC 1206

FUSE BOARD MOUNT 4A 32VDC 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0469004.WR 1000198-0469004.WR F3538TR-ND 0469004.WR
Product Name SMD 4A 32V Circuit Protection Fuse Fuses - 0469004.WR Fuses Circuit Protection - Fuses
Fuse Material Ceramic
Approvals / Standards RoHS UL; CSA
Rated Voltage 32 volts 32 volts 32 volts
Rated Current 4 amps 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2771-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
Fuses - 002212005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 63 amps
View Details
400A Fuse Block - 1494U-F400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details