Win Source Part Number: 976824-0469002.WR
Category: Circuit Protection>Fuses
Series: 469
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 63 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.129" L x 0.064" W x 0.035" H (3.27mm x 1.63mm x 0.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: F1623-DKR-ND,0469002
Product Status: Obsolete
Approval Agency: CSA, UL
2A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Fuse Chip Slow Blow Acting 2A 63V SMD Solder Pad 1206 Ceramic T/R CSA/UL Product overview: 0469002.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0469002.WR can be used for catalog matching and distributor lookup.
FUSE BOARD MOUNT 2A 63VDC 1206
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 976824-0469002.WR | F1623TR-ND | 139-0469002.WR | 0469002.WR |
| Product Name | Circuit Protection - Fuses | Fuses | SMD 2A 63V Circuit Protection Fuse | Circuit Protection - Fuses |
| Mounting | SMD (SMT) | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rated Voltage | 63 volts | 63 volts | 63 volts | |
| Rated Current | 2 amps | 2 amps | 2 amps |