2A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
2A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
2A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Electric Fuse, Slow Blow, 2A, 63VAC, 63VDC, 35A (IR), Surface Mount, 1206, HALOGEN FREE AND ROHS COMPLIANT Product overview: 0468002.NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0468002.NRHF can be used for catalog matching and distributor lookup.
FUSE, SMD, 2A, SLOW BLOW; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:Slo-Blo 468 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes
FUSE, SLOW BLOW, 2A, 1206; Fuse Current:2A; Product Range:Slo-Blo 468 Series; Voltage Rating VAC:63V; Voltage Rating V DC:63V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:35A; Breaking Capacity RoHS Compliant: Yes
SMD Fuse 2A 63V 1206 Fuses ROHS
FUSE BRD MNT 2A 63VAC 63VDC 1206
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F5705CT-ND | 139-0468002.NRHF | 02AC8777 | 0468002.NRHF | 0468002.NRHF |
| Product Name | Fuses | SMD 2A 35A Circuit Protection Fuse | Fuse, Smd, 2A, Slow Blow; Fuse Current Littelfuse | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | ||||
| Approvals / Standards | UL; CSA | RoHS | RoHS | RoHS | |
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) |