Littelfuse, Inc. Non Resettable Fuses 0468002.NR

Description
Littelfuse 0468002.NR
Request a Quote Datasheet
Description
Littelfuse 0468002.NR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 7383273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
7383273
Non Resettable Fuses 7383273
Littelfuse 0468002.NR

Littelfuse 0468002.NR

Supplier's Site
Non Resettable Fuses - 7383273P - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
7383273P
Non Resettable Fuses 7383273P
Littelfuse 0468002.NR

Littelfuse 0468002.NR

Supplier's Site
Singapore, Singapore
SMD 2A 63V 35A Circuit Protection Fuse
139-0468002.NR
SMD 2A 63V 35A Circuit Protection Fuse 139-0468002.NR
2A 63V Time Delay Fuse, 1206 SMD, 35A IR Product overview: 0468002.NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 63V, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 63V, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0468002.NR can be used for catalog matching and distributor lookup.

2A 63V Time Delay Fuse, 1206 SMD, 35A IR Product overview: 0468002.NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 63V, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 63V, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0468002.NR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F2570CT-ND - DigiKey
Thief River Falls, MN, United States
2A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

2A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F2570TR-ND - DigiKey
Thief River Falls, MN, United States
2A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

2A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F2570DKR-ND - DigiKey
Thief River Falls, MN, United States
2A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

2A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuse, Smd, 2A, 1206, Time Delay; Fuse Current Littelfuse - 12J3746 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2A, 1206, Time Delay; Fuse Current Littelfuse
12J3746
Fuse, Smd, 2A, 1206, Time Delay; Fuse Current Littelfuse 12J3746
FUSE, SMD, 2A, 1206, TIME DELAY; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:468 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes

FUSE, SMD, 2A, 1206, TIME DELAY; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:468 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site
Smd Fuse, Slow Blow, 2A, 63Vdc, 1206; Fuse Current Littelfuse - 94X3268 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Slow Blow, 2A, 63Vdc, 1206; Fuse Current Littelfuse
94X3268
Smd Fuse, Slow Blow, 2A, 63Vdc, 1206; Fuse Current Littelfuse 94X3268
SMD FUSE, SLOW BLOW, 2A, 63VDC, 1206; Fuse Current:2A; Product Range:Slo-Blo Series; Voltage Rating VAC:63VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:35A; RoHS Compliant: Yes

SMD FUSE, SLOW BLOW, 2A, 63VDC, 1206; Fuse Current:2A; Product Range:Slo-Blo Series; Voltage Rating VAC:63VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:35A; RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Smd, 2A, 1206, Time Delay, Full Reel; Fuse Current Littelfuse - 28X4625 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2A, 1206, Time Delay, Full Reel; Fuse Current Littelfuse
28X4625
Fuse, Smd, 2A, 1206, Time Delay, Full Reel; Fuse Current Littelfuse 28X4625
FUSE, SMD, 2A, 1206, TIME DELAY, FULL REEL; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:468 Series RoHS Compliant: Yes

FUSE, SMD, 2A, 1206, TIME DELAY, FULL REEL; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:468 Series RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0468002.NR
FUSE BRD MNT 2A 63VAC 63VDC 1206

FUSE BRD MNT 2A 63VAC 63VDC 1206

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 7383273 7383273P 139-0468002.NR F2570CT-ND 12J3746 94X3268 28X4625 0468002.NR
Product Name Non Resettable Fuses Non Resettable Fuses SMD 2A 63V 35A Circuit Protection Fuse Fuses Fuse, Smd, 2A, 1206, Time Delay; Fuse Current Littelfuse Smd Fuse, Slow Blow, 2A, 63Vdc, 1206; Fuse Current Littelfuse Fuse, Smd, 2A, 1206, Time Delay, Full Reel; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Material Epoxy substrate Epoxy Substrate Epoxy
Approvals / Standards RoHS RoHS RoHS UL; CSA RoHS RoHS RoHS
Features Resettable Resettable Time Lag
Rated Voltage 63 volts 63 volts 63 volts 63 volts 63 volts 63 volts 63 volts
Rated Current 2 amps 2 amps 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - CH0603 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 65 volts
View Details
Fuses - 2019-CCF1N7TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details