Littelfuse, Inc. SMD 1A 63V Circuit Protection Fuse 0468001.NRHF

Description
1A 63V Slow Blow Fuse, SMD, 1206 Product overview: 0468001.NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0468001.NRHF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A 63V Slow Blow Fuse, SMD, 1206 Product overview: 0468001.NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0468001.NRHF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1A 63V Circuit Protection Fuse
139-0468001.NRHF
SMD 1A 63V Circuit Protection Fuse 139-0468001.NRHF
1A 63V Slow Blow Fuse, SMD, 1206 Product overview: 0468001.NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0468001.NRHF can be used for catalog matching and distributor lookup.

1A 63V Slow Blow Fuse, SMD, 1206 Product overview: 0468001.NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0468001.NRHF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F5704CT-ND - DigiKey
Thief River Falls, MN, United States
1A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F5704DKR-ND - DigiKey
Thief River Falls, MN, United States
1A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F5704TR-ND - DigiKey
Thief River Falls, MN, United States
1A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Fuses - 0468001.NRHF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0468001.NRHF
TVS/Fuse/Board Level Protection >> Fuses 0468001.NRHF
50A SMD Fuse 1A 63V 1206 Fuses ROHS

50A SMD Fuse 1A 63V 1206 Fuses ROHS

Supplier's Site Datasheet
Fuse, Smd, 1A, Slow Blow; Fuse Current Littelfuse - 02AC8776 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1A, Slow Blow; Fuse Current Littelfuse
02AC8776
Fuse, Smd, 1A, Slow Blow; Fuse Current Littelfuse 02AC8776
FUSE, SMD, 1A, SLOW BLOW; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:Slo-Blo 468 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 1A, SLOW BLOW; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:Slo-Blo 468 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 0468001.NRHF
FUSE BRD MNT 1A 63VAC 63VDC 1206

FUSE BRD MNT 1A 63VAC 63VDC 1206

Supplier's Site
FUSE BOARD MNT 1A 63VAC/VDC 1206 - 461-0468001.NRHF - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MNT 1A 63VAC/VDC 1206
461-0468001.NRHF
FUSE BOARD MNT 1A 63VAC/VDC 1206 461-0468001.NRHF
FUSE BOARD MNT 1A 63VAC/VDC 1206

FUSE BOARD MNT 1A 63VAC/VDC 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0468001.NRHF F5704CT-ND 0468001.NRHF 02AC8776 0468001.NRHF 461-0468001.NRHF
Product Name SMD 1A 63V Circuit Protection Fuse Fuses TVS/Fuse/Board Level Protection >> Fuses Fuse, Smd, 1A, Slow Blow; Fuse Current Littelfuse Circuit Protection - Fuses FUSE BOARD MNT 1A 63VAC/VDC 1206
Approvals / Standards RoHS UL; CSA RoHS RoHS RoHS; UL; CSA
Rated Voltage 63 volts 63 volts 63 volts 63 volts 63 volts
Rated Current 1 amps 1 amps 1 amps 1 amps 1 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data