Time Delay Fuse, 0.5A, 63V, 50A IR, 1206 SMD Product overview: 0468.500NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 63V, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 63V, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0468.500NR can be used for catalog matching and distributor lookup.
500mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
500mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
500mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE, SURFACE MOUNT, 500 MA, SLOW BLOW, 63 VAC, 63 VDC, 1206 (3216 METRIC), TF MARKING. FREE 2 YEAR RADWELL WARRANTY
FUSE, SMD, 500mA, 1206, TIME DELAY; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:Slo-Blo 468 Series RoHS Compliant: Yes
FUSE, SMD, 500mA, 1206, TIME DELAY, FULL REEL; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:Slo-Blo 468 Series RoHS Compliant: Yes
FUSE, 1206, ANTISURGE, 500MA; Fuse Current:500mA; Product Range:Slo-Blo Series; Voltage Rating VAC:63VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes
FUSE BOARD MOUNT 500MA 63VAC/VDC
FUSE BOARD MOUNT 500MA 63VAC/VDC
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0468.500NR | F3156DKR-ND | 7383289 | 7383289P | 21606140 | 93K3981 | 25R5615 | 461-0468.500NR | 0468.500NR |
| Product Name | SMD 0.5A 63V 50A Circuit Protection Fuse | Fuses | Non Resettable Fuses | Non Resettable Fuses | Fuse | Fuse, Smd, 500Ma, 1206, Time Delay; Fuse Current Littelfuse | Fuse, 1206, Antisurge, 500Ma; Fuse Current Littelfuse | FUSE BOARD MOUNT 500MA 63VAC/VDC | Circuit Protection - Fuses |
| Fuse Material | Epoxy | Epoxy substrate | Epoxy Substrate | ||||||
| Approvals / Standards | RoHS | UL; CSA | RoHS | RoHS | RoHS | RoHS | RoHS; UL; CSA | ||
| Rated Voltage | 63 volts | 63 volts | 63 volts | 63 volts | 63 volts | 63 volts | 63 volts | 63 volts | |
| Rated Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |||
| Fuse Type | PC Board |