Fuse Chip Very Fast Acting 1.75A 32V SMD Solder Pad 0603 T/R CSA Product overview: 04671.75NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.75A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.75A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04671.75NRHF can be used for catalog matching and distributor lookup.
1.75A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
1.75A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
1.75A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
1.75A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120674-04671.75NRHF
Packaging: Tape and Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 32V
Voltage Rating - DC: 32V
Response Time: Fast Blow
Melting I2t: 0.0903
Approvals: CSA, UR
DC Cold Resistance: 0.031 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 90°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.032" W x 0.012" H (1.60mm x 0.81mm x 0.31mm)
Current Rating (Amps): 1.75A
Breaking Capacity at Rated Voltage: 35A
FUSE BRD MT 1.75A 32VAC 32VDC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-04671.75NRHF | F6145DKR-ND | 1120674-04671.75NRHF | 04671.75NRHF |
| Product Name | SMD 1.75A 32V Circuit Protection Fuse | Fuses | Fuses - 04671.75NRHF | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | CSA | ||
| Rated Voltage | 32 volts | 32 volts | 32 volts | |
| Rated Current | 1.75 amps | 1.75 amps | 1.75 amps | |
| Fuse Type | PC Board |