Littelfuse, Inc. Fuses 046702.5NR

Description
2.5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1398DKR-ND - DigiKey
Thief River Falls, MN, United States
2.5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2.5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F1398CT-ND - DigiKey
Thief River Falls, MN, United States
2.5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2.5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F1398TR-ND - DigiKey
Thief River Falls, MN, United States
2.5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2.5A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 2.5A 32V Circuit Protection Fuse
139-046702.5NR
SMD 2.5A 32V Circuit Protection Fuse 139-046702.5NR
2.5A 32V Fuse, Very Fast Blow, 0603 SMD Product overview: 046702.5NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-046702.5NR can be used for catalog matching and distributor lookup.

2.5A 32V Fuse, Very Fast Blow, 0603 SMD Product overview: 046702.5NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-046702.5NR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FUSE BRD MNT 2.5A 32VAC/VDC 0603 - 461-046702.5NR - Utmel Electronic Limited
Hong Kong, China
FUSE BRD MNT 2.5A 32VAC/VDC 0603
461-046702.5NR
FUSE BRD MNT 2.5A 32VAC/VDC 0603 461-046702.5NR
FUSE BRD MNT 2.5A 32VAC/VDC 0603

FUSE BRD MNT 2.5A 32VAC/VDC 0603

Supplier's Site
Circuit Protection - Fuses 046702.5NR
FUSE BRD MT 2.5A 32VAC/VDC 0603

FUSE BRD MT 2.5A 32VAC/VDC 0603

Supplier's Site
Surface Mount Fuse; Fuse Current Littelfuse - 12J3741 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse; Fuse Current Littelfuse
12J3741
Surface Mount Fuse; Fuse Current Littelfuse 12J3741
SURFACE MOUNT FUSE; Fuse Current:2.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:467 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes

SURFACE MOUNT FUSE; Fuse Current:2.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:467 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F1398DKR-ND 139-046702.5NR 461-046702.5NR 046702.5NR 12J3741
Product Name Fuses SMD 2.5A 32V Circuit Protection Fuse FUSE BRD MNT 2.5A 32VAC/VDC 0603 Circuit Protection - Fuses Surface Mount Fuse; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount
Approvals / Standards UL; CSA RoHS RoHS; UL; CSA RoHS
Operating Temperature -55 to 90 C (-67 to 194 F) -55 C (-67 F) -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(D11) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 2000 amps
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details