Littelfuse, Inc. SMD 1.5A 32V Circuit Protection Fuse 046701.5NR

Description
1.5A 32V SMD Fuse, Very Fast Acting, 0603 Product overview: 046701.5NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-046701.5NR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5A 32V SMD Fuse, Very Fast Acting, 0603 Product overview: 046701.5NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-046701.5NR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.5A 32V Circuit Protection Fuse
139-046701.5NR
SMD 1.5A 32V Circuit Protection Fuse 139-046701.5NR
1.5A 32V SMD Fuse, Very Fast Acting, 0603 Product overview: 046701.5NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-046701.5NR can be used for catalog matching and distributor lookup.

1.5A 32V SMD Fuse, Very Fast Acting, 0603 Product overview: 046701.5NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-046701.5NR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1395DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5A 32V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1.5A 32V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F1395CT-ND - DigiKey
Thief River Falls, MN, United States
1.5A 32V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1.5A 32V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F1395TR-ND - DigiKey
Thief River Falls, MN, United States
1.5A 32V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1.5A 32V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Circuit Protection - Fuses 046701.5NR
FUSE BRD MT 1.5A 32VAC 65VDC

FUSE BRD MT 1.5A 32VAC 65VDC

Supplier's Site
Surface Mount Fuse; Fuse Current Littelfuse - 12J3740 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse; Fuse Current Littelfuse
12J3740
Surface Mount Fuse; Fuse Current Littelfuse 12J3740
SURFACE MOUNT FUSE; Fuse Current:1.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:467 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes

SURFACE MOUNT FUSE; Fuse Current:1.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:467 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 139-046701.5NR F1395DKR-ND 046701.5NR 12J3740
Product Name SMD 1.5A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses Surface Mount Fuse; Fuse Current Littelfuse
Fuse Material Thermoplastic
Approvals / Standards RoHS UL; CSA RoHS
Rated Voltage 32 volts 32 volts 32 volts
Rated Current 1.5 amps 1.5 amps 1.5 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data