Littelfuse, Inc. SMD 4A 32V Circuit Protection Fuse 0467004.NRHF

Description
Fast-Acting Fuse 4A 32V SMD 0603 Tape & Reel Product overview: 0467004.NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0467004.NRHF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fast-Acting Fuse 4A 32V SMD 0603 Tape & Reel Product overview: 0467004.NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0467004.NRHF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4A 32V Circuit Protection Fuse
139-0467004.NRHF
SMD 4A 32V Circuit Protection Fuse 139-0467004.NRHF
Fast-Acting Fuse 4A 32V SMD 0603 Tape & Reel Product overview: 0467004.NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0467004.NRHF can be used for catalog matching and distributor lookup.

Fast-Acting Fuse 4A 32V SMD 0603 Tape & Reel Product overview: 0467004.NRHF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0467004.NRHF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F6021TR-ND - DigiKey
Thief River Falls, MN, United States
4A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

4A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F6021DKR-ND - DigiKey
Thief River Falls, MN, United States
4A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

4A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F6021CT-ND - DigiKey
Thief River Falls, MN, United States
4A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

4A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Circuit Protection - Fuses 0467004.NRHF
FUSE BRD MNT 4A 32VAC 32VDC 0603

FUSE BRD MNT 4A 32VAC 32VDC 0603

Supplier's Site
FUSE 4.0A 32V FAST 0603 SMD - 461-0467004.NRHF - Utmel Electronic Limited
Hong Kong, China
FUSE 4.0A 32V FAST 0603 SMD
461-0467004.NRHF
FUSE 4.0A 32V FAST 0603 SMD 461-0467004.NRHF
FUSE 4.0A 32V FAST 0603 SMD

FUSE 4.0A 32V FAST 0603 SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0467004.NRHF F6021TR-ND 0467004.NRHF 461-0467004.NRHF
Product Name SMD 4A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses FUSE 4.0A 32V FAST 0603 SMD
Approvals / Standards RoHS CSA RoHS; CSA
Rated Voltage 32 volts 32 volts 32 volts
Rated Current 4 amps 4 amps 4 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Fuses for UK Plugs - 81400990 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002625210 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 2 amps
View Details