Littelfuse, Inc. SlimLine Lead-Free 0603 Very Fast-Acting Thin-Film Fuse 0467003.

Description
The 467 Series Fast-Acting SMF is an ultra small (0603size) thin-film device designed for secondary protectionof circuits used in space constrained applications suchas hand-held portable electronic devices.This seriesis 100% lead-free and meets the requirements of theRoHS directive. New Halogen-Free 467 Series fuses areavailable–to order use the “HF” suffix. See Part Numberingsection for additional information.. Complies with electronic industry environmental standards for lead reduction Product is compatible with lead-free solders and higher temperature profiles High performance materials provide improved performance in elevated ambient temperature applications Product is marked on top surface with code to allow amperage-rating identification without testing Low profile for height sensitive applications Flat top surface for pick-and-place operations Element-covering material is resistant to industry standard cleaning operations Mounting pad and electrical performance are identical to Littelfuse 431 and 434 Series products Alloy-based element construction provides superior inrush withstand characteristics (I²t) over ceramic or glass-based 0603 fuse products
Datasheet
Description
The 467 Series Fast-Acting SMF is an ultra small (0603size) thin-film device designed for secondary protectionof circuits used in space constrained applications suchas hand-held portable electronic devices.This seriesis 100% lead-free and meets the requirements of theRoHS directive. New Halogen-Free 467 Series fuses areavailable–to order use the “HF” suffix. See Part Numberingsection for additional information.. Complies with electronic industry environmental standards for lead reduction Product is compatible with lead-free solders and higher temperature profiles High performance materials provide improved performance in elevated ambient temperature applications Product is marked on top surface with code to allow amperage-rating identification without testing Low profile for height sensitive applications Flat top surface for pick-and-place operations Element-covering material is resistant to industry standard cleaning operations Mounting pad and electrical performance are identical to Littelfuse 431 and 434 Series products Alloy-based element construction provides superior inrush withstand characteristics (I²t) over ceramic or glass-based 0603 fuse products
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SlimLine Lead-Free 0603 Very Fast-Acting Thin-Film Fuse - 0467003. - Littelfuse, Inc.
Rosemont, IL, United States
SlimLine Lead-Free 0603 Very Fast-Acting Thin-Film Fuse
0467003.
SlimLine Lead-Free 0603 Very Fast-Acting Thin-Film Fuse 0467003.
The 467 Series Fast-Acting SMF is an ultra small (0603size) thin-film device designed for secondary protectionof circuits used in space constrained applications suchas hand-held portable electronic devices.This seriesis 100% lead-free and meets the requirements of theRoHS directive. New Halogen-Free 467 Series fuses areavailable–to order use the “HF” suffix. See Part Numberingsection for additional information.. Complies with electronic industry environmental standards for lead reduction Product is compatible with lead-free solders and higher temperature profiles High performance materials provide improved performance in elevated ambient temperature applications Product is marked on top surface with code to allow amperage-rating identification without testing Low profile for height sensitive applications Flat top surface for pick-and-place operations Element-covering material is resistant to industry standard cleaning operations Mounting pad and electrical performance are identical to Littelfuse 431 and 434 Series products Alloy-based element construction provides superior inrush withstand characteristics (I²t) over ceramic or glass-based 0603 fuse products

The 467 Series Fast-Acting SMF is an ultra small (0603size) thin-film device designed for secondary protectionof circuits used in space constrained applications suchas hand-held portable electronic devices.This seriesis 100% lead-free and meets the requirements of theRoHS directive. New Halogen-Free 467 Series fuses areavailable–to order use the “HF” suffix. See Part Numberingsection for additional information.. Complies with electronic industry environmental standards for lead reduction Product is compatible with lead-free solders and higher temperature profiles High performance materials provide improved performance in elevated ambient temperature applications Product is marked on top surface with code to allow amperage-rating identification without testing Low profile for height sensitive applications Flat top surface for pick-and-place operations Element-covering material is resistant to industry standard cleaning operations Mounting pad and electrical performance are identical to Littelfuse 431 and 434 Series products Alloy-based element construction provides superior inrush withstand characteristics (I²t) over ceramic or glass-based 0603 fuse products

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0467003.
Product Name SlimLine Lead-Free 0603 Very Fast-Acting Thin-Film Fuse
Fuse Material Advanced High Temperature Substrate
Mounting Solderable (Surface Mount Technology)
Approvals / Standards CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110425 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 315 amps
View Details
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers