Littelfuse, Inc. Fuses 0467003.NR

Description
3A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
3A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1399DKR-ND - DigiKey
Thief River Falls, MN, United States
3A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

3A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F1399TR-ND - DigiKey
Thief River Falls, MN, United States
3A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

3A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F1399CT-ND - DigiKey
Thief River Falls, MN, United States
3A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

3A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Non Resettable Fuses - 1740891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
1740891
Non Resettable Fuses 1740891
FUSE 32V V/FA LEAD FREE SLIM 0603 3A

FUSE 32V V/FA LEAD FREE SLIM 0603 3A

Supplier's Site
Non Resettable Fuses - 1740483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
1740483
Non Resettable Fuses 1740483
FUSE 32V V/FA LEAD FREE SLIM 0603 3A

FUSE 32V V/FA LEAD FREE SLIM 0603 3A

Supplier's Site
Singapore, Singapore
SMD 3A 32V Circuit Protection Fuse
139-0467003.NR
SMD 3A 32V Circuit Protection Fuse 139-0467003.NR
3A 32V SMD Fuse, Very Fast Acting, 0603, Tape & Reel Product overview: 0467003.NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0467003.NR can be used for catalog matching and distributor lookup.

3A 32V SMD Fuse, Very Fast Acting, 0603, Tape & Reel Product overview: 0467003.NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0467003.NR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0467003.NR
FUSE BRD MNT 3A 32VAC 32VDC 0603

FUSE BRD MNT 3A 32VAC 32VDC 0603

Supplier's Site
Surface Mount Fuse; Fuse Current Littelfuse - 96H8994 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse; Fuse Current Littelfuse
96H8994
Surface Mount Fuse; Fuse Current Littelfuse 96H8994
SURFACE MOUNT FUSE; Fuse Current:3A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:467 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes

SURFACE MOUNT FUSE; Fuse Current:3A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:467 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site
Surface Mount Fuse, Full Reel; Fuse Current Littelfuse - 28X4621 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse, Full Reel; Fuse Current Littelfuse
28X4621
Surface Mount Fuse, Full Reel; Fuse Current Littelfuse 28X4621
SURFACE MOUNT FUSE, FULL REEL; Fuse Current:3A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:467 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes

SURFACE MOUNT FUSE, FULL REEL; Fuse Current:3A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:467 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site
Fuse, 0603, V Fast Acting, 3A; Fuse Current Littelfuse - 25R5608 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 0603, V Fast Acting, 3A; Fuse Current Littelfuse
25R5608
Fuse, 0603, V Fast Acting, 3A; Fuse Current Littelfuse 25R5608
FUSE, 0603, V FAST ACTING, 3A; Fuse Current:3A; Product Range:467 Series; Voltage Rating VAC:32VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:35A; Breaking RoHS Compliant: Yes

FUSE, 0603, V FAST ACTING, 3A; Fuse Current:3A; Product Range:467 Series; Voltage Rating VAC:32VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:35A; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F1399DKR-ND 1740891 139-0467003.NR 0467003.NR 96H8994
Product Name Fuses Non Resettable Fuses SMD 3A 32V Circuit Protection Fuse Circuit Protection - Fuses Surface Mount Fuse; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA RoHS RoHS RoHS
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Rated Breaking Capacity 35 amps 35 amps 35 amps 35 amps
Unlock Full Specs
to access all available technical data